Renesas Electronics Corporation Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas 9ZML1233EKILF

Description
CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:12Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:72Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:12Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:72Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas - 71AC4147 - Newark, An Avnet Company
Chicago, IL, United States
Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas
71AC4147
Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas 71AC4147
CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:12Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:72Pins; Operating Temperature RoHS Compliant: Yes

CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:12Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:72Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 9ZML1233EKILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
9ZML1233EKILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 9ZML1233EKILF
IC DB1200ZL OEM MUX 72VFQFPN

IC DB1200ZL OEM MUX 72VFQFPN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9ZML1233EKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
9ZML1233EKILF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9ZML1233EKILF
IC DB1200ZL OEM MUX 72VFQFPN

IC DB1200ZL OEM MUX 72VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 71AC4147 9ZML1233EKILF 9ZML1233EKILF
Product Name Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Buffer; Real Time Clock; Clock Generator Clock Generator Clock Generator
Package Type VFQFPN Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08983-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers