Renesas Electronics Corporation Prog Clk Gen, 325Mhz, -40 To 85Deg C; Clock Ic Type Renesas 9FGV1008BQ500LTGI

Description
PROG CLK GEN, 325MHZ, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes
Datasheet
Description
PROG CLK GEN, 325MHZ, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prog Clk Gen, 325Mhz, -40 To 85Deg C; Clock Ic Type Renesas - 81AC6372 - Newark, An Avnet Company
Chicago, IL, United States
Prog Clk Gen, 325Mhz, -40 To 85Deg C; Clock Ic Type Renesas
81AC6372
Prog Clk Gen, 325Mhz, -40 To 85Deg C; Clock Ic Type Renesas 81AC6372
PROG CLK GEN, 325MHZ, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes

PROG CLK GEN, 325MHZ, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1008BQ500LTGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1008BQ500LTGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1008BQ500LTGI
IC W/ INT 50M XTAL 16LGA

IC W/ INT 50M XTAL 16LGA

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1008BQ500LTGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1008BQ500LTGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1008BQ500LTGI
IC W/ INT 50M XTAL 16LGA

IC W/ INT 50M XTAL 16LGA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 81AC6372 9FGV1008BQ500LTGI 9FGV1008BQ500LTGI
Product Name Prog Clk Gen, 325Mhz, -40 To 85Deg C; Clock Ic Type Renesas Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Programmable Clock Generator; Real Time Clock; Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Application Specific Clock/Timing - 336-1128-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
View Details
3 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details