TE Connectivity Rectangular Power Connectors 6450378-5

Description
Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 43 Number of Power Positions : 11 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 60, 300 Operating Voltage (VDC) : 60, 300 Housing Features Centerline (Pitch) : 7.62 MM , 2.54 MM  [.3 INCH , .1 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 43 Number of Power Positions : 11 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 60, 300 Operating Voltage (VDC) : 60, 300 Housing Features Centerline (Pitch) : 7.62 MM , 2.54 MM  [.3 INCH , .1 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 6450378-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
6450378-5
Rectangular Power Connectors 6450378-5
Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 43 Number of Power Positions : 11 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 60, 300 Operating Voltage (VDC) : 60, 300 Housing Features Centerline (Pitch) : 7.62 MM , 2.54 MM  [.3 INCH , .1 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Right Angle
  • Number of Positions : 43
  • Number of Power Positions : 11
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 42
  • Contact Mating Area Plating Material : Noble Metal
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VAC) : 60, 300
  • Operating Voltage (VDC) : 60, 300

Housing Features


  • Centerline (Pitch) : 7.62 MM , 2.54 MM  [.3 INCH , .1 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Power to the Board - 6450378-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
6450378-5
Power to the Board 6450378-5
Power to the Board MBXL R/A RCPT 5ACP+32S+6P

Power to the Board MBXL R/A RCPT 5ACP+32S+6P

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 6450378-5 6450378-5
Product Name Rectangular Power Connectors Power to the Board
Device Type Receptacle
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969597-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Solar Connectors - 1-2512534-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 1877732-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details