TE Connectivity Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| 278-0386-10200A=CONN ,SKT | |
| Body Features Color : Black Flexibility : Semi-Rigid Dimensions Application Diameter (Max) (Body) (MM) : 68 Application Diameter (Min) (Body) (MM) : 35 Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 75 Power... | |
| Body Features Color : Black Flexibility : Semi-Rigid Dimensions Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 55 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 25 Recovered Overall Length... | |
| Body Features Color : Black Flexibility : Semi-Rigid Dimensions Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 75 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 32 Wall Thickness (Max)... | |
| Body Features Connector Profile : Standard Configuration Features Board-to-Board Configuration : Co-Planar Mating & Unmating Configuration : Hot Pluggable Number of Positions : 30 Number of Power Positions : 3 Number of Rows : 1 Number... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .13 - 1 MM [.005 - .039 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .13 - 1 MM [.005 - .039 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :... | |
| Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .13 - 1 MM [.005 - .039 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .13 - 1 MM [.005 - .039 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : J Series Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .13 - 1 MM [.005 - .039 INCH ] Electrical Characteristics Current... | |
| Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics Current... | |
| Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics Current... | |
| Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics Input... | |
| Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : .13 - 1 MM [.005 - .039 INCH ] Electrical Characteristics Current Rating (AMP) : 10... | |
| Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Expanded Inside Diameter (Min) : 12 MM [.472 INCH ] Recovered Inside Diameter (Max) : 4 MM [.157 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Expanded Inside Diameter (Min) : 21.5 MM [.846 INCH ] Recovered Inside Diameter (Max) : 7 MM [.275 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Expanded Inside Diameter (Min) : 32 MM [1.25 INCH ] Recovered Inside Diameter (Max) : 75 MM [2.95 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Expanded Inside Diameter (Min) : 75 MM [2.95 INCH ] Recovered Inside Diameter (Max) : 32 MM [1.25 INCH ]... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48.036 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48.036 INCH ] Wire Size (AWG) : 22 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1228.85 MM [48.38 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 127 MM [5 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 228.6 MM [9 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 279.4 MM [11 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 3048 MM [120 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 355.6 MM [14 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 371.6 MM [14.63 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 508 MM [20 INCH ] Wire Size (AWG) : 22 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1422.4 MM [56 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 2000.25 MM [78.75 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 215.9 MM [8.5 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 254 MM [10 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 2997.2 MM [118 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 457.2 MM [18 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 508 MM [20 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 762 MM [30 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 9 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 31.75 MM [1.25 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 228.6 MM [9 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 254 MM [10 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 25000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 762 MM [30 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 965.2 MM [38 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : No... | |
| Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : 0 Number of Dual Positions : 31 Number of Positions : 62 Number of Power Positions : 62 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : 0 Number of Dual Positions : 3 Number of Positions : 6 Number of Power Positions : 6 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : 0 Number of Dual Positions : 6 Number of Positions : 12 Number of Power Positions : 12 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Dual Positions : 0 Number of Positions : 16 Number of Signal Positions : 16 PCB Mount... | |
| Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Dual Positions : 0 Number of Positions : 24 Number of Signal Positions : 24 PCB Mount... | |
| Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Dual Positions : 2 Number of Positions : 4 Number of Power Positions : 4 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Dual Positions : 3 Number of Positions : 6 Number of Power Positions : 6 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Number of Dual Positions : 2 Number of Positions : 12 Number of Power Positions : 4 Number of Signal Positions : 8 PCB Mount Orientation :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Dual Positions : 2 Number of Positions : 4 Number of Power Positions : 4 Number of Signal Positions : 0 PCB Mount Orientation :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Dual Positions : 3 Number of Positions : 6 Number of Power Positions : 6 Number of Signal Positions : 0 PCB Mount Orientation :... | |
| Configuration Features Board-to-Board Configuration : Co-Planar Number of Positions : 168 Number of Power Positions : 12 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Contact Features... | |
| Configuration Features Board-to-Board Configuration : Co-Planar Number of Positions : 46 Number of Power Positions : 4 Number of Rows : 3 Number of Signal Positions : 6 PCB Mount Orientation : Right Angle Contact Features... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 32 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 38 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 38 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 42 Number of Power Positions : 18 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Insertion Force (NEWT) : 17.8 Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact... | |
| Configuration Features Keying : G Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Seal Type : Interfacial Seal Contact Features Contact Layout : In-line... | |
| Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 124 Number of Power Positions : 10 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical... | |
| Configuration Features Number of Positions : 110 Number of Power Positions : 8 Number of Rows : 5 Number of Signal Positions : 30 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass... | |
| Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 3 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max)... | |
| Configuration Features Number of Positions : 15 Number of Power Positions : 15 Number of Rows : 3 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max)... | |
| Configuration Features Number of Positions : 22 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5, 15 Contact Retention Within Housing : Without Contact Type : Pin PCB Contact Termination... | |
| Configuration Features Number of Positions : 22 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5, 15 Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination... | |
| Configuration Features Number of Positions : 26 Number of Power Positions : 6 Number of Rows : 3 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max)... | |
| Configuration Features Number of Positions : 2 Contact Features Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 - 7.6 MICM [200 - 300 MICIN ] Contact Retention Within Housing :... | |
| Configuration Features Number of Positions : 2 Contact Features Contact Retention Within Housing : With Contact Type : Pin Housing Features Centerline (Pitch) : 14.27 MM [.562 INCH ] Housing Color : Black Housing Material : Phenolic Industry Standards... | |
| Configuration Features Number of Positions : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Housing Features Centerline (Pitch) : 14.27 MM [.562 INCH ] Housing Color : Black Housing Material : Phenolic Industry Standards... | |
| Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max)... | |
| Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Product Length :... | |
| Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics... | |
| Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max)... | |
| Configuration Features Number of Positions : 3 Number of Power Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Silver Contact... | |
| Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Electrical Characteristics... | |
| Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Tin Contact Retention... | |
| Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention... | |
| Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max)... | |
| Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness... | |
| Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Panel Thickness... | |
| Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Mating Area Plating Material : Silver Contact Type : Receptacle, Blade Dimensions Row-to-Row Spacing :... | |
| Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Mating Area Plating Material : Silver Contact Type : Tab Dimensions Row-to-Row Spacing : 6.35 MM | |
| Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 125 Contact Mating Area Plating Material : Silver Contact Mating... | |
| Configuration Features Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 19, 12 Contact Layout :... | |
| Configuration Features Number of Positions : 68 Number of Power Positions : 20 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max)... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max)... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max)... | |
| Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector... | |
| Configuration Features Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver Contact Retention Within Housing : Without Contact... | |
| Housing Features Housing Color : Black |
| << Prev | Next >> |