Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical
Configuration Features Fuse Options : Dual
Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ]
Electrical Characteristics Current Rating (AMP) : 12 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 3 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 250
Industry Standards Compatible With Agency/Standards Products : UL
Mechanical Attachment Panel Mount Feature Type : Snap-In
Operation/Applicatio
n Device Safety Features : Locking Socket & Shrouded Output Filter Mode of Operation : 2 MOOP
Product Type Features Filter Connector Type : IEC 60320-1 C-18 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
- Filter Shield Type : Complete Shield
- Product Orientation : Vertical
Configuration Features
Dimensions
- Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 12
- Input Voltage Selection : None
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 3
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
- Operating Voltage (VAC) : 250
Industry Standards
- Compatible With Agency/Standards Products : UL
Mechanical Attachment
- Panel Mount Feature Type : Snap-In
Operation/Application
- Device Safety Features : Locking Socket & Shrouded Output
- Filter Mode of Operation : 2 MOOP
Product Type Features
- Filter Connector Type : IEC 60320-1 C-18
- Filter Switch Type : DPST
- Filter Type : Power Entry Module
- Filtering Requirements : Filtered
- Ground Choke Option : No
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : .187" FASTON
Usage Conditions
- Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]