TE Connectivity Rectangular Power Connectors 640504-4

Description
Configuration Features Number of Columns : 4 Number of Positions : 20 Number of Power Positions : 0 Number of Rows : 5 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 2.92 MM  [.115 INCH ] Connector Height : 13.46 MM  [.53 INCH ] PCB Thickness (Recommended) : 3.05 MM  [.12 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 19.94 MM  [.785 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Color : Black Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.69 MM  [.145 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Columns : 4 Number of Positions : 20 Number of Power Positions : 0 Number of Rows : 5 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 2.92 MM  [.115 INCH ] Connector Height : 13.46 MM  [.53 INCH ] PCB Thickness (Recommended) : 3.05 MM  [.12 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 19.94 MM  [.785 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Color : Black Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.69 MM  [.145 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 640504-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
640504-4
Rectangular Power Connectors 640504-4
Configuration Features Number of Columns : 4 Number of Positions : 20 Number of Power Positions : 0 Number of Rows : 5 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : 2.92 MM  [.115 INCH ] Connector Height : 13.46 MM  [.53 INCH ] PCB Thickness (Recommended) : 3.05 MM  [.12 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 19.94 MM  [.785 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Wire Size (MMSQ) : .12 - .8 Wire Size (AWG) : 26 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Color : Black Housing Material : PA 66 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.69 MM  [.145 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 4
  • Number of Positions : 20
  • Number of Power Positions : 0
  • Number of Rows : 5
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter (Max) : 2.92 MM  [.115 INCH ]
  • Connector Height : 13.46 MM  [.53 INCH ]
  • PCB Thickness (Recommended) : 3.05 MM  [.12 INCH ]
  • Product Length : 24.13 MM  [.95 INCH ]
  • Product Width : 19.94 MM  [.785 INCH ]
  • Row-to-Row Spacing : 4.19 MM  [.165 INCH ]
  • Wire Size (MMSQ) : .12 - .8
  • Wire Size (AWG) : 26 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Color : Black
  • Housing Material : PA 66

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Positive Lock
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.69 MM  [.145 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 640504-4
Product Name Rectangular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style PCB
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-213825-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 207890-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details