TE Connectivity Rectangular Power Connectors 6450551-5

Description
Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 46 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 3.43 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60, 200 Operating Voltage (VDC) : 60, 200 Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM  [.1 INCH , .25 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Action/Compliant Tail, Boardlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 46 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 3.43 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60, 200 Operating Voltage (VDC) : 60, 200 Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM  [.1 INCH , .25 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Action/Compliant Tail, Boardlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 6450551-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
6450551-5
Rectangular Power Connectors 6450551-5
Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 46 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 3.43 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60, 200 Operating Voltage (VDC) : 60, 200 Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM  [.1 INCH , .25 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Action/Compliant Tail, Boardlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Vertical
  • Mating & Unmating Configuration : Sequencing
  • Number of Positions : 46
  • Number of Power Positions : 14
  • Number of Rows : 4
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 42
  • Contact Mating Area Plating Material : Noble Metal
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • Power Contact Base Material : Tin
  • Underplate Material Thickness (MICM) : 3.43

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 60, 200
  • Operating Voltage (VDC) : 60, 200

Housing Features


  • Centerline (Pitch) : 2.54 MM , 6.35 MM  [.1 INCH , .25 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention Type : Action/Compliant Tail, Boardlock
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock, Action/Compliant Tail

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.43 MM  [.135 INCH ]

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Power to the Board - 6450551-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
6450551-5
Power to the Board 6450551-5
Power to the Board 32S 14P MBXL VERT RCPT

Power to the Board 32S 14P MBXL VERT RCPT

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 6450551-5 6450551-5
Product Name Rectangular Power Connectors Power to the Board
Device Type Receptacle
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1445716-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Connectors Power - 175218-3 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
Solar Connectors - 1-2270392-8 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Card Edge Power Connectors - 1761879-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
2 suppliers