TE Connectivity Rectangular Power Connectors 643134-4

Description
Configuration Features Number of Loaded Positions : 15 Number of Positions : 16 Number of Power Positions : 16 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 100 MICM  [2.54 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Mating Post Length : 10.16 MM  [.4 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height (MM) : 10.7 PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length (MM) : 63.4 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Natural Housing Material : Polyester - GF Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189, Certified Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Friction Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Other Number of Blocked Positions : 1 Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Header Type : Partially Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Loaded Positions : 15 Number of Positions : 16 Number of Power Positions : 16 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 100 MICM  [2.54 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Mating Post Length : 10.16 MM  [.4 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height (MM) : 10.7 PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length (MM) : 63.4 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Natural Housing Material : Polyester - GF Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189, Certified Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Friction Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Other Number of Blocked Positions : 1 Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Header Type : Partially Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 643134-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
643134-4
Rectangular Power Connectors 643134-4
Configuration Features Number of Loaded Positions : 15 Number of Positions : 16 Number of Power Positions : 16 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 100 MICM  [2.54 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Mating Post Length : 10.16 MM  [.4 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height (MM) : 10.7 PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length (MM) : 63.4 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Natural Housing Material : Polyester - GF Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189, Certified Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Friction Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Other Number of Blocked Positions : 1 Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Header Type : Partially Shrouded Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Loaded Positions : 15
  • Number of Positions : 16
  • Number of Power Positions : 16
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 100 MICM  [2.54 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Post Length : 10.16 MM  [.4 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height (MM) : 10.7
  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Product Length (MM) : 63.4

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyester - GF

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : UL E28476
  • CSA Rating : LR 7189, Certified
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Friction Lock
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power

Other


  • Number of Blocked Positions : 1

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.7 MM  [.146 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 643134-4
Product Name Rectangular Power Connectors
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-207216-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-172171-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details