TE Connectivity Rectangular Power Connectors 6450123-8

Description
Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 4.19 Electrical Characteristics Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 200 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Boardlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.19 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 4.19 Electrical Characteristics Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 200 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Boardlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.19 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 6450123-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
6450123-8
Rectangular Power Connectors 6450123-8
Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 4.19 Electrical Characteristics Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 200 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Boardlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.19 MM  [.165 INCH ] Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Right Angle
  • Number of Positions : 8
  • Number of Power Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 42
  • Contact Mating Area Plating Material : Noble Metal
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • Power Contact Base Material : Tin
  • Underplate Material Thickness (MICM) : 4.19

Electrical Characteristics


  • Operating Voltage (VAC) : 200
  • Operating Voltage (VDC) : 200

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention Type : Boardlock
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4.19 MM  [.165 INCH ]

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Power to the Board - 6450123-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
6450123-8
Power to the Board 6450123-8
Power to the Board MBXL R/A HDR 8P

Power to the Board MBXL R/A HDR 8P

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 6450123-8 6450123-8
Product Name Rectangular Power Connectors Power to the Board
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-2332040-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 600 volts
View Details
Solar Connectors - 1-2491073-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Connectors Power - 104479-5 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details