TE Connectivity Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold... | |
| Body Features Cable Exit Angle : 180° Wire Color (Base) : White, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating... | |
| Body Features Cable Exit Angle : 90° Wire Color (Base) : White, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Right Angle... | |
| Body Features Color : Black Flexibility : Semi-Rigid Dimensions Application Diameter (Max) (Body) (MM) : 110 Application Diameter (Min) (Body) (MM) : 75 Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 120 Power... | |
| Body Features Color : Black Flexibility : Semi-Rigid Dimensions Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 35 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 15 Recovered Overall Length... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .13 - 1 MM [.005 - .039 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :... | |
| Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : J Series Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical... | |
| Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :... | |
| Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :... | |
| Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : J Series Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics... | |
| Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics Current... | |
| Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics Current... | |
| Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6... | |
| Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 10 - 25 Compatible Cable Diameter - Body (Max) : 26 MM [1.023 INCH ] Compatible... | |
| Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 16 Compatible Cable Diameter - Body (Max) : 22 MM [.866 INCH ] Compatible... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Expanded Inside Diameter (Min) : 100 MM [3.93 INCH ] Recovered Inside Diameter (Max) : 45 MM [1.77 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Expanded Inside Diameter (Min) : 120 MM [4.72 INCH ] Recovered Inside Diameter (Max) : 60 MM [2.36 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Expanded Inside Diameter (Min) : 40 MM [1.57 INCH ] Recovered Inside Diameter (Max) : 15 MM [.59 INCH ]... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1016 MM [40 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1066.8 MM [42.031 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 127 MM [5 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1295.4 MM [51 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1498.6 MM [59 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 152.4 MM [6 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 162.05 MM [6.38 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1701.8 MM [67 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1828.8 MM [72 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 203.2 MM [8 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 212.85 MM [8.38 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 2438.4 MM [96 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 254 MM [10 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 263.65 MM [10.38 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 22 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 24 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 314.45 MM [12.38 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 381 MM [15 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 457.2 MM [18 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 466.85 MM [18.38 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 482.6 MM [19 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 533.4 MM [21 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 24 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 619.25 MM [24.38 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 670.56 MM [26.4 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 685.8 MM [27 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 889.9 MM [35 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 7 Number of Power Positions : 7 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 66.8 MM [2.63 INCH ]... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 7 Number of Power Positions : 7 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 80.01 MM [3.15 INCH ]... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 7 Number of Power Positions : 7 Contact Features Contact Protection : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Pin Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes, Feedthrough Operation/Applicatio n... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 203.2 MM [8 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 254 MM [10 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 23000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 290.57 MM [11.44 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 23000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 330.2 MM [13 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 381 MM [15 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 457.2 MM [18 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 533.4 MM [21 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 736.6 MM [29 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 25000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 12 Seal Type : Hermetically Sealed Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 355.6 MM [14 INCH ] Wire... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Pin Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 22 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1016 MM [40 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 152.4 MM [6 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1752.6 MM [69 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1828.8 MM [72 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 203.2 MM [8 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 204.1 MM [36.38 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 2238.24 MM [88.12 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 254 MM [10 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 355.6 MM [14 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 381 MM [15 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 381 MM [15 INCH ] Wire Size (AWG) : 22 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 4000.5 MM [157.5 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 5000.75 MM [196.88 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 5029.2 MM [198 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 660 MM [26 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 762 MM [30 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Connector Mounting... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 4.7 MM [.185 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range : 7.67 MM [.302 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 4.7 MM [.185 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Protection : Without Contact Type : Pin Reverse Gender : No Dimensions Accepts... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Protection : Without Contact Type : Pin Reverse Gender : No Dimensions Compatible... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 2 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 44.45 MM [1.75 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 2 Number of Power Positions : 2 Contact Features Contact Protection : Without Contact Type : Pin Dimensions Assembly Length : 304.8 MM [12 INCH ]... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 2 Number of Power Positions : 2 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ]... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 2 Number of Power Positions : 2 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 406.4 MM [16 INCH ]... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 3 Contact Features Contact Protection : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Connector Mounting... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 3 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 44.45 MM [1.75 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 3 Contact Features Contact Type : Pin Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 3 Contact Features Contact Type : Pin Dimensions Assembly Length : 457.2 MM [18 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 3 Contact Features Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 3 Contact Features Contact Type : Socket Dimensions Assembly Length : 457.2 MM [18 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 3 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Assembly Length : 2032 MM [80 INCH ] Wire Size (AWG) : 22 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 3 Number of Power Positions : 3 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ]... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 3 Number of Power Positions : 3 Contact Features Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 4 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 101.6 MM [4 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 4 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 35.05 MM [1.38 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 4 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 44.45 MM [1.75 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 5 Contact Features Contact Protection : Without Contact Type : Pin Dimensions Assembly Length : 32.25 MM [1.27 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 5 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 32.25 MM [1.27 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 5 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 36.32 MM [1.43 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 5 Contact Features Contact Type : Pin Dimensions Assembly Length : 32.25 MM [1.27 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 5 Contact Features Contact Type : Socket Dimensions Assembly Length : 32.25 MM [1.27 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 5 Contact Features Contact Type : Socket Dimensions Assembly Length : 36.32 MM [1.43 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 50.8 MM [2 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Contact Features Contact Type : Socket Dimensions Assembly Length : 37.59 MM [1.48 INCH ] Electrical Characteristics Operating Voltage (VDC) : 27000 Operation/Applicatio n... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Protection : Without Contact Type : Pin Reverse Gender : No Electrical Characteristics... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Protection : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Protection : Without Contact Type : Socket Reverse Gender : Yes Electrical Characteristics... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Type : Pin Reverse Gender : Yes Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 7 Contact Features Contact Protection : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Connector Mounting... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 7 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 50.8 MM [2 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 7 Contact Features Contact Protection : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 7 Contact Features Contact Protection : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Connector Mounting... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 7 Contact Features Contact Type : Socket Dimensions Assembly Length : 50.8 MM [2 INCH ] Electrical Characteristics Operating Voltage (VDC) : 27000 Operation/Applicatio n... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 7 Contact Features Contact Type : Socket Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Seal Type : Hermetically Sealed Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 54.61 MM [2.15 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 3657.6 MM [144 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 47.75 MM [1.88 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Connector Mounting Type :... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 6096 MM [240 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 15.7 MM [.62 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Panel Mount Feature Type : Feedthrough Operation/Applicatio... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 152.4 MM [6 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 1524 MM [60 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 177.8 MM [7 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 25000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 1828.8 MM [72 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 25000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 190.5 MM [7.5 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 190.5 MM [7.5 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 30000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 2006.6 MM [79 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 25000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 203.2 MM [8 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 2286 MM [90 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 254 MM [10 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 285.75 MM [11.25 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 457.2 MM [18 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 457.2 MM [18 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 482.6 MM [19 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 508 MM [20 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 619.25 MM [24.38 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 711.2 MM [28 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 924.05 MM [36.38 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Product Weight (OZ) : .7 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 40.13 MM [1.58 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 17 G [.59 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 46.4 MM [1.827 INCH ] Electrical Characteristics Operating Voltage (VDC) : 25000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 32 G [1.12 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 49.53 MM [1.95 INCH ] Electrical Characteristics Operating Voltage (VDC) : 40000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 47.8 G [1.68 OZ ] Contact Features Contact Type : Socket Dimensions Assembly Length : 54.35 MM [2.14 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Panel Mount... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 5 G [.17 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 25.78 MM [1.015 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical... | |
| Configuration Features Keying : I Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Seal Type : Interfacial Seal Contact Features Contact Layout : In-line... | |
| Configuration Features Number of Loaded Positions : 38 Number of Positions : 58 Number of Power Positions : 58 Number of Rows : 6 Number of Signal Positions : 58 Position Locations Loaded : 1,3,5,7,9,12,14,16,1 8,20-30,32,34,36,38-... | |
| Configuration Features Number of Positions : 10 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without... | |
| Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 4.06 MM [.16 INCH ] Wire Size (MMSQ) : .3... | |
| Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Accepts Wire Insulation Diameter Range : 2.66 MM [.105 INCH ] Wire Size (MMSQ) :... | |
| Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 4.06 MM [.16 INCH ] Wire Size (MMSQ) : .3... | |
| Configuration Features Number of Positions : 2 Contact Features Contact Type : Pin Dimensions Accepts Insulation Diameter Range : 3.18 MM [.125 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16... | |
| Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact... | |
| Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Height (MM) : 27.43 Length (MM) :... | |
| Configuration Features Number of Positions : 4 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without... | |
| Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Electrical Characteristics Operating... | |
| Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact... | |
| Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact... | |
| Configuration Features Number of Positions : 8 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System :... |
| << Prev | Next >> |