TE Connectivity Power Cable End Caps 625720-000

Description
Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 185 Compatible Cable Diameter - Body (Max) : 54 MM  [2.125 INCH ] Compatible Cable Diameter - Body (Min) : 44 MM  [1.732 INCH ] Recovered Overall Length (MM) : 90 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n UV-Stabilized : Yes Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Push-On Usage Conditions Environmental Resistance : Salt Water, Moisture, Weathering, Contaminated Water, Rain Flammability Performance : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 185 Compatible Cable Diameter - Body (Max) : 54 MM  [2.125 INCH ] Compatible Cable Diameter - Body (Min) : 44 MM  [1.732 INCH ] Recovered Overall Length (MM) : 90 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n UV-Stabilized : Yes Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Push-On Usage Conditions Environmental Resistance : Salt Water, Moisture, Weathering, Contaminated Water, Rain Flammability Performance : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 625720-000 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
625720-000
Power Cable End Caps 625720-000
Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 185 Compatible Cable Diameter - Body (Max) : 54 MM  [2.125 INCH ] Compatible Cable Diameter - Body (Min) : 44 MM  [1.732 INCH ] Recovered Overall Length (MM) : 90 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n UV-Stabilized : Yes Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Push-On Usage Conditions Environmental Resistance : Salt Water, Moisture, Weathering, Contaminated Water, Rain Flammability Performance : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Transparent
  • Primary Product Material : Silicone

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 120 - 185
  • Compatible Cable Diameter - Body (Max) : 54 MM  [2.125 INCH ]
  • Compatible Cable Diameter - Body (Min) : 44 MM  [1.732 INCH ]
  • Recovered Overall Length (MM) : 90

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • UV-Stabilized : Yes

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : Without
  • Coating Style : Uncoated Only
  • Installation Technology : Push-On

Usage Conditions


  • Environmental Resistance : Salt Water, Moisture, Weathering, Contaminated Water, Rain
  • Flammability Performance : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 625720-000
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2461454-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details