TE Connectivity IEC Unfiltered Inlets 6-1609157-1

Description
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston
Request a Quote
Description
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Unfiltered Inlets - 6-1609157-1 - TE Connectivity
Berwyn, PA, United States
IEC Unfiltered Inlets
6-1609157-1
IEC Unfiltered Inlets 6-1609157-1
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Operating Voltage (VAC) : 250

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Output Termination Type : 3/16" Faston
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 6-1609157-1
Product Name IEC Unfiltered Inlets
Device Type Power Entry Module
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609946-4 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Modules - 1-6609103-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Power Entry Modules - 1-6609952-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
2 suppliers