TE Connectivity Rectangular Power Connectors 6450540-5

Description
Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 22 Number of Power Positions : 10 Number of Rows : 4 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 3.43 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200, 60 Operating Voltage (VDC) : 60, 200 Housing Features Centerline (Pitch) : 6.35 MM , 2.54 MM  [.25 INCH , .1 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Boardlock, Action/Compliant Tail PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote
Description
Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 22 Number of Power Positions : 10 Number of Rows : 4 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 3.43 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200, 60 Operating Voltage (VDC) : 60, 200 Housing Features Centerline (Pitch) : 6.35 MM , 2.54 MM  [.25 INCH , .1 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Boardlock, Action/Compliant Tail PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 6450540-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
6450540-5
Rectangular Power Connectors 6450540-5
Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 22 Number of Power Positions : 10 Number of Rows : 4 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 3.43 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200, 60 Operating Voltage (VDC) : 60, 200 Housing Features Centerline (Pitch) : 6.35 MM , 2.54 MM  [.25 INCH , .1 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Boardlock, Action/Compliant Tail PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Action/Compliant Tail Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Vertical
  • Number of Positions : 22
  • Number of Power Positions : 10
  • Number of Rows : 4
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 42
  • Contact Mating Area Plating Material : Noble Metal
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • Power Contact Base Material : Tin
  • Underplate Material Thickness (MICM) : 3.43

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 200, 60
  • Operating Voltage (VDC) : 60, 200

Housing Features


  • Centerline (Pitch) : 6.35 MM , 2.54 MM  [.25 INCH , .1 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention Type : Boardlock, Action/Compliant Tail
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock, Action/Compliant Tail

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.43 MM  [.135 INCH ]

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 6450540-5
Product Name Rectangular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1986377-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2270392-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172333-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 1445825-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers