TE Connectivity Power Entry Modules 6-1609152-6

Description
Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : .78 - 1.19 MM  [.031 - .047 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 160 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 280 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-20 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : .78 - 1.19 MM  [.031 - .047 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 160 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 280 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-20 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 6-1609152-6 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
6-1609152-6
Power Entry Modules 6-1609152-6
Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : .78 - 1.19 MM  [.031 - .047 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 160 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 280 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-20 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Product Orientation : Vertical

Dimensions


  • Panel Thickness (Recommended) : .78 - 1.19 MM  [.031 - .047 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 160
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 280
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-20
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
AC Power Entry Modules - 6-1609152-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
6-1609152-6
AC Power Entry Modules 6-1609152-6
Power Entry Enhanced Performance

Power Entry Enhanced Performance

Buy Now
Swedesboro, NJ, United States
AC Power Entry Modules
6-1609152-6
AC Power Entry Modules 6-1609152-6
AC Power Entry Modules

AC Power Entry Modules

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 6-1609152-6 6-1609152-6
Product Name Power Entry Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 2-6609129-8 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 100 to 240 volts
View Details
4 suppliers
Solar Connectors - 1-2468487-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1902-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Rectangular Power Connectors - 1-172171-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details