Configuration Features Number of Loaded Positions : 2 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Mating Post Length : 10.16 MM [.4 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Height (MM) : 10.8 PCB Thickness (Recommended) : 4.75 MM [.187 INCH ] Product Length (MM) : 23.77
Electrical Characteristics Operating Voltage (VAC) : 600
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Color : Natural Housing Material : Thermoplastic Polyester - GF
Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : Certified, LR 7189 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Friction Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power
Other Number of Blocked Positions : 4
Packaging Features Packaging Method : Package Packaging Quantity : 1500
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Header Type : Partially Shrouded Rectangular Power Connector Type : Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.81 MM [.15 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Number of Loaded Positions : 2
- Number of Positions : 6
- Number of Power Positions : 6
- Number of Rows : 1
- Number of Signal Positions : 0
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 7
- Contact Layout : Inline
- Contact Mating Area Plating Material : Tin
- Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
- Contact Retention Within Housing : Without
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Post Length : 10.16 MM [.4 INCH ]
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Connector Height (MM) : 10.8
- PCB Thickness (Recommended) : 4.75 MM [.187 INCH ]
- Product Length (MM) : 23.77
Electrical Characteristics
- Operating Voltage (VAC) : 600
Housing Features
- Centerline (Pitch) : 3.96 MM [.156 INCH ]
- Housing Color : Natural
- Housing Material : Thermoplastic Polyester - GF
Industry Standards
- Agency/Standard : UL, CSA
- Approved Standards : UL E28476
- CSA Rating : Certified, LR 7189
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- Mating Retention : With
- Mating Retention Type : Friction Lock
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
- Panel Mount Feature : Without
- Strain Relief : Without
Operation/Application
- Circuit Application : Power
Other
- Number of Blocked Positions : 4
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1500
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Plug
- Connector System : Wire-to-Board
- Header Type : Partially Shrouded
- Rectangular Power Connector Type : Header
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 3.81 MM [.15 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]