Configuration Features Number of Positions : 6 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (VDC) : 6000
Housing Features Cable Exit Angle : 180° Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyester
Mechanical Attachment Mating Alignment : With Mating Retention : Without Panel Mount Feature Type : Slotted Channel for Mounting Bracket
Other Wire Color : White, Red, Green, Brown, Blue, Black
Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Connector Assembly Sealable : No
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Usage Conditions Shielded : No
Configuration Features
- Number of Positions : 6
- Number of Rows : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold
- Contact Retention Within Housing : With
- Contact Type : Socket
- Contact Underplating Material : Nickel
Dimensions
- Row-to-Row Spacing : 2.54 MM [.1 INCH ]
- Wire Size (MMSQ) : .3 - .4
- Wire Size (AWG) : 22
Electrical Characteristics
- Operating Voltage (VDC) : 6000
Housing Features
- Cable Exit Angle : 180°
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Polyester
Mechanical Attachment
- Mating Alignment : With
- Mating Retention : Without
- Panel Mount Feature Type : Slotted Channel for Mounting Bracket
Other
- Wire Color : White, Red, Green, Brown, Blue, Black
Product Type Features
- Connector & Housing Type : Plug
- Rectangular Power Connector Type : Connector Assembly
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Preterminated Flying Leads
Usage Conditions