TE Connectivity Power Cable End Caps 619168N001

Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 20 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 7.5 Wall Thickness (Max) (Body) (MM) : 2.24 Electrical Characteristics Power Cable End Cap Voltage Class (KV) : ≤ 1 Industry Standards Standards : IEC 62329-3, HD631.2 Operation/Applicatio n Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Availability Power Cable End Cap Product Availability : ANZPAC, EMEA, ASIA Product Type Features Adhesive Coating : Yes Coating Style : Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable End Cap Shrink Ratio : > 2:1 Usage Conditions Chemical Resistance : Transformer Oil VDE 0370 Environmental Resistance : Rain, Moisture, Weathering Flammability : Non-Flame-Retardant
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 20 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 7.5 Wall Thickness (Max) (Body) (MM) : 2.24 Electrical Characteristics Power Cable End Cap Voltage Class (KV) : ≤ 1 Industry Standards Standards : IEC 62329-3, HD631.2 Operation/Applicatio n Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Availability Power Cable End Cap Product Availability : ANZPAC, EMEA, ASIA Product Type Features Adhesive Coating : Yes Coating Style : Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable End Cap Shrink Ratio : > 2:1 Usage Conditions Chemical Resistance : Transformer Oil VDE 0370 Environmental Resistance : Rain, Moisture, Weathering Flammability : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 619168N001 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
619168N001
Power Cable End Caps 619168N001
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 20 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 7.5 Wall Thickness (Max) (Body) (MM) : 2.24 Electrical Characteristics Power Cable End Cap Voltage Class (KV) : ≤ 1 Industry Standards Standards : IEC 62329-3, HD631.2 Operation/Applicatio n Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Availability Power Cable End Cap Product Availability : ANZPAC, EMEA, ASIA Product Type Features Adhesive Coating : Yes Coating Style : Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable End Cap Shrink Ratio : > 2:1 Usage Conditions Chemical Resistance : Transformer Oil VDE 0370 Environmental Resistance : Rain, Moisture, Weathering Flammability : Non-Flame-Retardant

Body Features


  • Color : Black
  • Flexibility : Semi-Rigid

Dimensions


  • Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 20
  • Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 7.5
  • Wall Thickness (Max) (Body) (MM) : 2.24

Electrical Characteristics


  • Power Cable End Cap Voltage Class (KV) : ≤ 1

Industry Standards


  • Standards : IEC 62329-3, HD631.2

Operation/Application


  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Low Smoke Emission : Yes
  • Marine-Offshore-Shipbuilding Certified : Yes
  • Mechanical Resistance : Against Mechanical Impact
  • Non-Toxic & Non-Corrosive Emission : Yes
  • UV-Stabilized : Yes

Other


  • Other Colors Available : No

Product Availability


  • Power Cable End Cap Product Availability : ANZPAC, EMEA, ASIA

Product Type Features


  • Adhesive Coating : Yes
  • Coating Style : Spiral
  • Component Design : Heat Shrink
  • Material System : Crosslinked Polyolefin
  • Power Cable End Cap Shrink Ratio : > 2:1

Usage Conditions


  • Chemical Resistance : Transformer Oil VDE 0370
  • Environmental Resistance : Rain, Moisture, Weathering
  • Flammability : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 619168N001
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1-2212115-4 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
2 suppliers
Rectangular Power Connectors - 1-172162-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details