TE Connectivity Power Entry Modules 6-1609157-8

Description
Body Features Filter Shield Type : Complete Shield Dimensions Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 3 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Operation/Applicatio n Device Safety Features : Locking Socket & Shrouded Output Filter Mode of Operation : 2 MOPP Product Type Features Filter Connector Type : IEC 60320-1 C-18 Filter Type : Medical Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter Shield Type : Complete Shield Dimensions Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 3 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Operation/Applicatio n Device Safety Features : Locking Socket & Shrouded Output Filter Mode of Operation : 2 MOPP Product Type Features Filter Connector Type : IEC 60320-1 C-18 Filter Type : Medical Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 6-1609157-8 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
6-1609157-8
Power Entry Modules 6-1609157-8
Body Features Filter Shield Type : Complete Shield Dimensions Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 3 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Operation/Applicatio n Device Safety Features : Locking Socket & Shrouded Output Filter Mode of Operation : 2 MOPP Product Type Features Filter Connector Type : IEC 60320-1 C-18 Filter Type : Medical Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Filter Shield Type : Complete Shield

Dimensions


  • Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 3
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Operation/Application


  • Device Safety Features : Locking Socket & Shrouded Output
  • Filter Mode of Operation : 2 MOPP

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-18
  • Filter Type : Medical
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
AC Power Entry Modules
6-1609157-8
AC Power Entry Modules 6-1609157-8
AC Power Entry Modules

AC Power Entry Modules

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 6-1609157-8 6-1609157-8
Product Name Power Entry Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM2151-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
3 suppliers
Power Entry Modules - 2-6609129-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 100 to 240 volts
View Details
2 suppliers
Power Entry Modules - 1-6609107-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers