TE Connectivity Rectangular Power Connectors 6450849-5

Description
Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 40 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 3.05 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 40 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 3.05 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 6450849-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
6450849-5
Rectangular Power Connectors 6450849-5
Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 40 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 3.05 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Right Angle
  • Mating & Unmating Configuration : Sequencing
  • Number of Positions : 40
  • Number of Power Positions : 8
  • Number of Rows : 4
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 50
  • Contact Mating Area Plating Material : Noble Metal
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • Power Contact Base Material : Tin
  • Underplate Material Thickness (MICM) : 3.05

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Power to the Board - 6450849-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
6450849-5
Power to the Board 6450849-5
Power to the Board MBXLE R/A HED 1HDP+1LP+3HDP+32S+1L P+2ACP

Power to the Board MBXLE R/A HED 1HDP+1LP+3HDP+32S+1LP+2ACP

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 6450849-5 6450849-5
Product Name Rectangular Power Connectors Power to the Board
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Press-Fit
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products