TE Connectivity Rectangular Power Connectors 6450841-5

Description
Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 28 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 5.33 Dimensions Row-to-Row Spacing : 2.45 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200, 60 Operating Voltage (VDC) : 200, 60 Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM  [.25 INCH , .1 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Retention Clip/Post PCB Mount Retention : With PCB Mount Retention Type : Retention Clip/Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.33 MM  [.209 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 28 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 5.33 Dimensions Row-to-Row Spacing : 2.45 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200, 60 Operating Voltage (VDC) : 200, 60 Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM  [.25 INCH , .1 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Retention Clip/Post PCB Mount Retention : With PCB Mount Retention Type : Retention Clip/Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.33 MM  [.209 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 6450841-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
6450841-5
Rectangular Power Connectors 6450841-5
Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 28 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Tin Underplate Material Thickness (MICM) : 5.33 Dimensions Row-to-Row Spacing : 2.45 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200, 60 Operating Voltage (VDC) : 200, 60 Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM  [.25 INCH , .1 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Retention Clip/Post PCB Mount Retention : With PCB Mount Retention Type : Retention Clip/Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.33 MM  [.209 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Right Angle
  • Number of Positions : 28
  • Number of Power Positions : 4
  • Number of Rows : 4
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 50
  • Contact Mating Area Plating Material : Noble Metal
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • Power Contact Base Material : Tin
  • Underplate Material Thickness (MICM) : 5.33

Dimensions


  • Row-to-Row Spacing : 2.45 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 200, 60
  • Operating Voltage (VDC) : 200, 60

Housing Features


  • Centerline (Pitch) : 2.54 MM , 6.35 MM  [.25 INCH , .1 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention Type : Retention Clip/Post
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Clip/Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 5.33 MM  [.209 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Power to the Board - 6450841-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
6450841-5
Power to the Board 6450841-5
Power to the Board 24S 4P MBXLE R/A HDR

Power to the Board 24S 4P MBXLE R/A HDR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 6450841-5 6450841-5
Product Name Rectangular Power Connectors Power to the Board
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Press-Fit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM2189-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
 - 1-1877067-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details