Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 40 45 46 47 48 49 50 51 52 53 54 55 56 57 60 70 76
Product Name Notes
0.00065A, 2000KHZ BICMOS, PDIP16
0.00065A, 2000KHZ BICMOS, PDSO20
0.2A, 200KHZ BICMOS, PDIP8
0.2A, 200KHZ BICMOS, PDSO8
1A DRIVER TRANSISTOR BUILT-IN ST
5V 1A 2.25MHz Step-Down DC-DC
5V 600mA 1.2MHz Step-Down DC-DC
DC/DC CONVERTER
DOWNCONV WITH AGC & VIDEO AMP
DUAL SWITCHING CONTROLLER
IC INTERFACE CONTROLLER
IC REG 15OUT BUCK/LNR SYNC 81QFN
IC REG 1A DRVR TRANS BUILT-IN ST
IC REG BOOST 3.3V 295MA SOT25
IC REG BOOST 3.3V 400MA SOT89
IC REG BOOST 5.5V 400MA SOT89
IC REG BOOST 5V 200MA 8DIP
IC REG BOOST 5V 295MA SOT25
IC REG BOOST 5V 400MA SOT89
IC REG BOOST 5V 60MA 8SOIC
IC REG BOOST ADJ 1.2A 10MSOP
IC REG BOOST ADJ 1.2A 10USPB
IC REG BOOST ADJ 260MA SOT25
IC REG BOOST ADJ 310MA 6USPC
IC REG BOOST ADJ 310MA SOT25
IC REG BOOST SYNC 3.3V 0.2A 8DIP
IC REG BOOST SYNC 5V 60MA 8SOIC
IC REG BOOST SYNC ADJ 0.2A 8DIP
IC REG BST ADJ/PROG 400MA SOT25
IC REG BST SYNC 3.3V 0.2A 8SOIC
IC REG BUCK 10A DL 32VQFN
IC REG BUCK 15A 40LQFN
IC REG BUCK 25A 40LQFN
IC REG BUCK 3A 16HTSSOP
IC REG BUCK 6A 13VQFN
IC REG BUCK ADJUSTABLE 5A 8SOPWR
IC REG CTRLR BUCK 14-SOP
IC REG CTRLR BUCK 20HTSSOP
IC REG CTRLR BUCK 20QFN
IC REG CTRLR BUCK 20VQFN
IC REG CTRLR BUCK 32VQFN
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK PMBUS 48VQFN
IC REG CTRLR FWRD CONV 14DIP
IC REG CTRLR FWRD CONV 14SOIC
IC REG CTRLR MULT TOP 16HTSSOP
IC REG CTRLR MULT TOP 16TSSOP
IC REG CTRLR MULT TOP 20TSSOP
IC REG CTRLR MULT TOPOLOGY 16DIP
IC REG CTRLR MULT TOPOLOGY 20DIP
INVERTER CHARGE PUMP
LOW SPEED SWITCHING
PFM STEP-UP SYNCHRONOUS DCDC CON
STEP UP DC DC CONVERTER
STEP-UP DC/DC CONTROLLER, MAXDUT
STEP-UP DCDC CONTROLLER MAX.DUTY
SWITCHING CONTROLLER
UC2875-EP ENHANCED PRODUCT PHASE
UCC2800-EP ENHANCED PRODUCT LOW
UCC2803-EP ENHANCED PRODUCT LOW
UCC39421 HIGH FREQUENCY MULTIMOD
UNITRODE UCC81174D
WM8325 - PROCESSOR POWER MANAGEM

<< Prev Next >>