The XC9136E39CDR-G is a synchronous step-up DC/DC converter designed to provide a fixed output voltage of 3.9V with a maximum output current of 500mA. It operates efficiently with an input voltage range of 0.65V to 5.5V and features a built-in driver transistor with low ON resistance, enhancing performance in mobile applications. The device supports output voltage selection in 0.1V increments from 1.8V to 5.0V, allowing for flexibility in design. Key features include a PWM or automatic PWM/PFM control mode, thermal shutdown protection, and an under-voltage lockout (UVLO) function to prevent battery depletion. The XC9136E39CDR-G is packaged in a compact USP-10B format and is compliant with EU RoHS standards, making it suitable for environmentally conscious designs. Its operating temperature range is from -40°C to +85°C, ensuring reliability in various conditions. This product is ideal for applications such as digital audio equipment, cameras, and multi-function power supplies.
1A DRIVER TRANSISTOR BUILT-IN ST
1A DRIVER TRANSISTOR BUILT-IN ST
Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 500mA 10-PowerUDFN
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9136E39CDR-G | XC9136E39CDR-G | XC9136E39CDR-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| fsw | 1200 kHz | 1200 kHz | 1200 kHz |
| Output Voltage | 3.9 volts | 3.9 to ? volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |