Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-USPC (1.8x2)
STEP-UP DCDC CONTROLLER MAX.DUTY
Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-USPC (1.8x2)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9120B091ER-G-ND | XC9120B091ER-G | XC9120B091ER-G |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |
| fsw | 100 kHz | 100 kHz | 100 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Special Features | Enable |