Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1117969-WM8325GEFL/R
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (11)
Frequency - Switching: 2MHz to 4MHz
Number of Outputs: 15
Voltage/Current - Output 1: 0.6 V to 1.8 V, 2.5A
Voltage/Current - Output 2: 0.6 V to 1.8 V, 1.25A
Voltage/Current - Output 3: 0.85 V to 3.4 V, 1A
w/LED Driver: Yes
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 81-QFN (8x8)
Purpose: Any Function
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
PMIC - Processor Power Management Subsystem Product overview: WM8325GEFL/RV from Cirrus Logic is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-WM8325GEFL/RV can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching Output
PMIC - Voltage Regulators - Linear Switching 15 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (11) 2MHz ~ 4MHz 81-QFN (8x8)
IC REG 15OUT BUCK/LNR SYNC 81QFN
WM8325 - PROCESSOR POWER MANAGEM
IC REG 15OUT BUCK/LNR SYNC 81QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1117969-WM8325GEFL/RV | 776-WM8325GEFL/RV | WM8325GEFL/RV | WM8325GEFL/RV | WM8325GEFL/RV | WM8325GEFL/RV | WM8325GEFL/RV |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - WM8325GEFL/RV | Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; 81-QFN (8x8) | Other; VQFN | Other; 81-VQFN Dual Rows, Exposed Pad | Other; 81-VQFN Dual Rows, Exposed Pad | Other; 81-VQFN Dual Rows, Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs | Multiple Outputs |