5V 1A 2.25MHz Step-Down DC-DC
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-23-6
5V 1A 2.25MHz Step-Down DC-DC
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UM3510S | UM3510S | UM3510S |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 | ||
| Output Voltage | 0.6000 to 6 volts |