1A DRIVER TRANSISTOR BUILT-IN ST
Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 500mA 10-PowerUDFN
1A DRIVER TRANSISTOR BUILT-IN ST
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9135C38CDR-G | XC9135C38CDR-G | XC9135C38CDR-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage | 3.8 volts | 3.8 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| fsw | 1200 kHz | 1200 kHz | 1200 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |