The XC9135A31CDR-G is a synchronous step-up DC/DC converter designed to deliver a stable output current of up to 1.0A with a built-in 0.2Ω N-channel driver transistor and a 0.2Ω P-channel switching transistor. It operates efficiently with an input voltage range of 0.65V to 5.5V and can generate selectable output voltages from 1.8V to 5.0V in 0.1V increments, making it suitable for various applications including digital audio equipment and cameras. This regulator features a load disconnection function that cuts the current path during shutdown, enhancing safety and efficiency. It includes protection circuits such as thermal shutdown and over-current limit, along with a soft-start function to prevent inrush current. The device operates over a temperature range of -40°C to +85°C and is packaged in a USP-10B format, compliant with EU RoHS standards. Engineers looking for a compact and efficient solution for low-voltage applications may find the XC9135A31CDR-G a suitable choice due to its robust features and performance characteristics.
1A DRIVER TRANSISTOR BUILT-IN ST
1A DRIVER TRANSISTOR BUILT-IN ST
Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 500mA 10-PowerUDFN
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9135A31CDR-G | XC9135A31CDR-G | XC9135A31CDR-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage | 3.1 volts | 3.1 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| fsw | 1200 kHz | 1200 kHz | 1200 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |