1A DRIVER TRANSISTOR BUILT-IN ST
Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 500mA 10-PowerUDFN
1A DRIVER TRANSISTOR BUILT-IN ST
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9135C42CDR-G | XC9135C42CDR-G | XC9135C42CDR-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| fsw | 1200 kHz | 1200 kHz | 1200 kHz |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 10-PowerUDFN |