Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 10-PowerUDFN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 10-PowerUDFN
1A DRIVER TRANSISTOR BUILT-IN ST
1A DRIVER TRANSISTOR BUILT-IN ST
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9129B45CDR-G-ND | XC9129B45CDR-G | XC9129B45CDR-G | XC9129B45CDR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-PowerUDFN | Other; 10-PowerUDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.8 to 5.3 volts | 1.8 to 5.3 volts | 1.8 volts |