Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9140A392MR-G

Description
Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 100mA SC-74A, SOT-753
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 100mA SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9140A392MR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9140A392MR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9140A392MR-G-ND
Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 100mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 100mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9140A392MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9140A392MR-G
Voltage Regulators - DC DC Switching Regulators XC9140A392MR-G
Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 100mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.9V 1 Output 100mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9140A392MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9140A392MR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9140A392MR-G
PFM STEP-UP SYNCHRONOUS DCDC CON

PFM STEP-UP SYNCHRONOUS DCDC CON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9140A392MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9140A392MR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9140A392MR-G
PFM STEP-UP SYNCHRONOUS DCDC CON

PFM STEP-UP SYNCHRONOUS DCDC CON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9140A392MR-G-ND XC9140A392MR-G XC9140A392MR-G XC9140A392MR-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 3.9 volts 3.9 to ? volts 3.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Step Down Regulator - A4447SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-142-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
LM22677-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency - LM22677QTJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
5 suppliers