Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 0.8A SYNCHRONOUS STEP-UP DC/DC C | |
| IC REG BOOST 3.3V 800MA SOT25 | |
| IC REG BOOST 5V 800MA SOT25 |
| << Prev | Next >> |