The XC9136E28CDR-G is a synchronous step-up DC/DC converter designed to provide a fixed output voltage of 2.8V with a maximum output current of 500mA. It operates efficiently with an input voltage range of 0.65V to 5.5V and features a built-in driver transistor with low ON resistance, enhancing performance in mobile applications. The device supports output voltage selection in 0.1V increments from 1.8V to 5.0V, allowing flexibility for various applications. This regulator includes several protective features such as thermal shutdown, over-current limit, and a load disconnection function, which helps to prevent damage during operation. The XC9136E28CDR-G is suitable for use in digital audio equipment, cameras, and multi-function power supplies. It operates within a temperature range of -40°C to +85°C and is packaged in a compact USP-10B format, making it suitable for space-constrained designs. The product is also compliant with EU RoHS standards, ensuring it meets environmental regulations.
1A DRIVER TRANSISTOR BUILT-IN ST
1A DRIVER TRANSISTOR BUILT-IN ST
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 500mA 10-PowerUDFN
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9136E28CDR-G | XC9136E28CDR-G | XC9136E28CDR-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage | 2.8 volts | 2.8 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| fsw | 1200 kHz | 1200 kHz | 1200 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |