Boost Switching Regulator IC Positive Adjustable 2V 1 Output 400mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 400mA (Switch) SC-74A, SOT-753
STEP UP DC DC CONVERTER
STEP UP DC DC CONVERTER
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UM1660S | UM1660S | UM1660S |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 2 to 28 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps |