Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 63 70 76
Product Name Notes
600MA SYNCHRONOUS STEP-DOWN DCDC
IC REG BUCK 3.3V 600MA 6USPC
IC REG BUCK 3.3V 600MA SOT25
IC REG BUCK 3V 600MA 6USPC
IC REG BUCK 3V 600MA SOT25

<< Prev Next >>