The XC9136N26CDR-G is a synchronous step-up DC/DC converter designed to provide a fixed output voltage of 2.6V with a maximum output current of 500mA. It operates efficiently with an input voltage range of 0.65V to 5.5V and features a built-in 1A driver transistor, which helps minimize ON resistance for improved performance. The device supports output voltage selection in 0.1V increments from 1.8V to 5.0V, allowing for flexibility in various applications. This regulator includes several protective features such as thermal shutdown, over-current limit, and an under-voltage lockout (UVLO) function to prevent battery depletion. The operating temperature range is from -40°C to +85°C, making it suitable for a wide variety of environments. The XC9136N26CDR-G is packaged in a compact USP-10B format and is compliant with EU RoHS standards, ensuring it meets environmental regulations. It is ideal for applications in digital audio equipment, cameras, and multi-function power supplies.
1A DRIVER TRANSISTOR BUILT-IN ST
Boost Switching Regulator IC Positive Fixed 2.6V 1 Output 500mA 10-PowerUDFN
1A DRIVER TRANSISTOR BUILT-IN ST
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9136N26CDR-G | XC9136N26CDR-G | XC9136N26CDR-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage | 2.6 volts | 2.6 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| fsw | 1200 kHz | 1200 kHz | 1200 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |