Boost Switching Regulator IC Positive Adjustable (Programmable) 1.5V 1 Output 400mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable (Programmable) 1.5V 1 Output 400mA (Switch) SC-74A, SOT-753
IC REG BST ADJ/PROG 400MA SOT25
IC REG BOOST ADJ 400MA SOT25-5
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1375-2-ND | XC9111C181MR-G | XC9111C181MR-G | XC9111C181MR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 1.5 to 7 volts | 1.5 to 7 volts | 1.5 volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps |