Union Semiconductor, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators UM3429S

Description
Win Source Part Number: 1372161-UM3429S Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: UM3429 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 5V Voltage - Output (Min/Fixed): 2.5V Voltage - Output (Max): 5V Current - Output: 600mA Topology: Boost Number of Outputs: 1 Voltage - Input (Min): 0.5V Frequency - Switching: 500kHz Synchronous Rectifier: Yes
Request a Quote
Description
Win Source Part Number: 1372161-UM3429S Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: UM3429 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 5V Voltage - Output (Min/Fixed): 2.5V Voltage - Output (Max): 5V Current - Output: 600mA Topology: Boost Number of Outputs: 1 Voltage - Input (Min): 0.5V Frequency - Switching: 500kHz Synchronous Rectifier: Yes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UM3429S is a synchronous step-up DC-DC converter designed to deliver up to 600mA output current with a high efficiency of up to 92%. It operates at a switching frequency of 500kHz, allowing for the use of low-profile inductors and capacitors. The input voltage range is from 0.5V to 5.0V, while the output voltage can be adjusted between 2.5V and 5V. This device features true output load disconnection, an internal synchronous rectifier, and a low voltage start-up capability of 0.85V. It also includes pulse skipping mode operation for improved efficiency at light loads, with a typical quiescent current of 20OºA and a shutdown current of less than 1OºA. The UM3429S is suitable for applications such as digital cameras, LCD bias supplies, handheld instruments, and wireless handsets. It comes in a compact SOT23-6 package, making it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The UM3429S is a synchronous step-up DC-DC converter designed to deliver up to 600mA output current with a high efficiency of up to 92%. It operates at a switching frequency of 500kHz, allowing for the use of low-profile inductors and capacitors. The input voltage range is from 0.5V to 5.0V, while the output voltage can be adjusted between 2.5V and 5V. This device features true output load disconnection, an internal synchronous rectifier, and a low voltage start-up capability of 0.85V. It also includes pulse skipping mode operation for improved efficiency at light loads, with a typical quiescent current of 20OºA and a shutdown current of less than 1OºA. The UM3429S is suitable for applications such as digital cameras, LCD bias supplies, handheld instruments, and wireless handsets. It comes in a compact SOT23-6 package, making it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1372161-UM3429S - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1372161-UM3429S
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1372161-UM3429S
Win Source Part Number: 1372161-UM3429S Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Union Semiconductor International Limited Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: UM3429 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 5V Voltage - Output (Min/Fixed): 2.5V Voltage - Output (Max): 5V Current - Output: 600mA Topology: Boost Number of Outputs: 1 Voltage - Input (Min): 0.5V Frequency - Switching: 500kHz Synchronous Rectifier: Yes

Win Source Part Number: 1372161-UM3429S
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Union Semiconductor International Limited
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: UM3429
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 5V
Voltage - Output (Min/Fixed): 2.5V
Voltage - Output (Max): 5V
Current - Output: 600mA
Topology: Boost
Number of Outputs: 1
Voltage - Input (Min): 0.5V
Frequency - Switching: 500kHz
Synchronous Rectifier: Yes

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - UM3429S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
UM3429S
Voltage Regulators - DC DC Switching Regulators UM3429S
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA SOT-23-6

Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - UM3429S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
UM3429S
Voltage Regulators - DC DC Switching Regulators UM3429S
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA SOT-23-6

Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA SOT-23-6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - UM3429S - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
UM3429S
PMIC - Voltage Regulators - DC DC Switching Regulators UM3429S
STEP UP DC DC CONVERTER

STEP UP DC DC CONVERTER

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - UM3429S - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
UM3429S
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators UM3429S
STEP UP DC DC CONVERTER

STEP UP DC DC CONVERTER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1372161-UM3429S UM3429S UM3429S UM3429S
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost; Boost Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
fsw 500 kHz 500 kHz 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227212 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck Boost Controller W/Integrated Buck Mosfet - A4450KESTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin QFN
View Details
6 suppliers