The XC9140C2224R-G is a step-up synchronous DC/DC converter designed for high efficiency in portable devices. It operates with an input voltage range of 0.9V to 5.5V and can start up from as low as 0.9V, making it suitable for applications powered by single alkaline or nickel-metal hydride batteries. The device features an internal N-channel driver transistor with a resistance of 0.6Ω and a P-channel synchronous rectifier switch transistor with a resistance of 0.65Ω, which contributes to its efficiency. This regulator supports output voltage settings from 1.8V to 5.0V with a maximum output current of 80mA at 3.3V. It employs Pulse Frequency Modulation (PFM) control, resulting in a low quiescent current of 6.3OºA, which is advantageous for battery-operated devices. The XC9140C2224R-G also includes an Under Voltage Lock-out (UVLO) function to minimize battery leakage by halting operation at low input voltages. The operating temperature range is from -40°C to 85°C, and it is compliant with EU RoHS standards. Applications for this product include mouses, keyboards, Bluetooth devices, medical equipment, remote controls, and game consoles. The XC9140C2224R-G is available in SOT-25 and USP-6EL packages, making it versatile for various design requirements.
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 100mA 6-XDFN Exposed Pad
PFM STEP-UP SYNCHRONOUS DCDC CON
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 100mA 6-XDFN Exposed Pad
PFM STEP-UP SYNCHRONOUS DCDC CON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9140C2224R-G-ND | XC9140C2224R-G | XC9140C2224R-G | XC9140C2224R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.2 volts | 2.2 volts | 2.2 to ? volts |