Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 10-PowerUDFN
1A DRIVER TRANSISTOR BUILT-IN ST
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9135K33CDR-G | XC9135K33CDR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 10-PowerUDFN | |
| Life Cycle Stage | Declining; Not For New Designs | |
| Output Voltage | 3.3 to ? volts |