Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 40 46 47 48 49 50 51 52 53 54 55 56 57 58 60 70 76
Product Name Notes
0.8A SYNCHRONOUS STEP-UP DC/DC C
IC REG BOOST 3.3V 350MA SOT25
IC REG BOOST 3.3V 800MA SOT25
IC REG BOOST 5V 295MA SOT25
IC REG BOOST 5V 800MA SOT25
PFM STEP-UP SYNCHRONOUS DCDC CON

<< Prev Next >>