Boost Switching Regulator IC Positive Fixed 2.9V 1 Output 500mA 10-PowerUDFN
1A DRIVER TRANSISTOR BUILT-IN ST
1A DRIVER TRANSISTOR BUILT-IN ST
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9135C29CDR-G | XC9135C29CDR-G | XC9135C29CDR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 10-PowerUDFN | ||
| Life Cycle Stage | Declining; Not For New Designs | ||
| Output Voltage | 2.9 to ? volts | 2.9 volts |