Boost Switching Regulator IC Positive Fixed 2V 1 Output 100mA 6-XDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 2V 1 Output 100mA 6-XDFN Exposed Pad
PFM STEP-UP SYNCHRONOUS DCDC CON
PFM STEP-UP SYNCHRONOUS DCDC CON
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9140C2014R-G-ND | XC9140C2014R-G | XC9140C2014R-G | XC9140C2014R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2 volts | 2 to ? volts | 2 volts |