Black Box Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| Features four pairs, RJ45 connectors, and a PVC jacket. Stranded conductors. Basic connectors. | |
| Foiled augmented Category 6 cable designed for 10GBASE-T applications. Meets or exceeds all augmented CAT6 performance requirements. Supports high-end applications such as 10GBASE-T and beyond. Compatible with T568A and T568B... | |
| Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket. | |
| Hi-Speed HDMI is recommended cable for 1080p & beyond, including advanced display technologies. Cable has a dedicated data channe. Certified Category 2 HDMI. Get high-bandwidth transmissions of 340 MHz or... | |
| High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better... | |
| Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC... | |
| Meets or exceeds CAT5 standards. Foil shielded with drain wire. Use in areas with a lot of noise and EMI/RFI. | |
| Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low... | |
| Meets/exceeds CAT5e T568B standards. Molded boots help prevent cable kinks & provide excellent strain relief. Features stranded conductors for short runs. Has four pairs, 24AWG construction, RJ45 connectors, & a... | |
| Patented TERA shield quadrant plug design isolates pairs. The 1- and 4-pair cables enable multiple applications from a single 4-pair outlet. Use in demanding applications such as broadband video or... | |
| Recommended cable for 1080p and beyond, including advanced display technologies. Because the cable has a dedicated data channel, you can network your HDMI Ethernet Channel enabled devices. | |
| Recommended for 1080p & beyond. Dedicated data channel. High-bandwidth transmissions of 340MHz or up to 10.2Gbps. Supports latest technologies. | |
| Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics. | |
| Supports latest display technologies. Connect Blu-ray players, laptops, HDTV receivers, digital TVs, DVDs, & other equipment w/ HDMI interfaces. Double shielding prevents signal loss & screen ghosting for max video... | |
| Use for 100BASE-TX and other 100-MHz applications. Features stranded conductors for short runs. Basic connectors provide reliable performance. Features four pairs, 24 AWG construction, RJ-45 connectors, straight pinning, and a... |
| << Prev |