Black Box 6FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM EVNSL641-0006-25PAK

Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet
Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM - EVNSL641-0006-25PAK - Black Box
Lawrence, PA, USA
6FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM
EVNSL641-0006-25PAK
6FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM EVNSL641-0006-25PAK
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Supplier's Site Datasheet
Ethernet Cable, Rj45 M/m, Cat6, 1.8M; Lan Category Black Box - 32M2492 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 M/m, Cat6, 1.8M; Lan Category Black Box
32M2492
Ethernet Cable, Rj45 M/m, Cat6, 1.8M; Lan Category Black Box 32M2492
ETHERNET CABLE, RJ45 M/M, CAT6, 1.8M; LAN Category:Cat6; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:Giga True Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 M/M, CAT6, 1.8M; LAN Category:Cat6; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:Giga True Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL641-0006-25PAK 32M2492
Product Name 6FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM Ethernet Cable, Rj45 M/m, Cat6, 1.8M; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Standards / Certifications TIA/EIA-568-B.2-1 Category 6 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XH Macro-Hooks - 1010XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details