Black Box 10FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM EVNSL641-0010-25PAK

Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet
Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM - EVNSL641-0010-25PAK - Black Box
Lawrence, PA, USA
10FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM
EVNSL641-0010-25PAK
10FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM EVNSL641-0010-25PAK
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Supplier's Site Datasheet
Ethernet Cable, Rj45 M/m, Cat6, 3M; Lan Category Black Box - 32M2493 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 M/m, Cat6, 3M; Lan Category Black Box
32M2493
Ethernet Cable, Rj45 M/m, Cat6, 3M; Lan Category Black Box 32M2493
ETHERNET CABLE, RJ45 M/M, CAT6, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:Giga True Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 M/M, CAT6, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:Giga True Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL641-0010-25PAK 32M2493
Product Name 10FT Blue 25-Pack CAT6 550MHz Patch Cable UTP CM Ethernet Cable, Rj45 M/m, Cat6, 3M; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Standards / Certifications TIA/EIA-568-B.2-1 Category 6 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1026-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
Cable Assembly - 60084A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details