Black Box Enet Cable, Cat6, Rj45 Plug-Plug, 60Ft; Lan Category Black Box EVNSL641-0060

Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 60FT; LAN Category:Cat6; Cable Length - Metric:18.29m; Cable Length - Imperial:60ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:GigaTrue Series RoHS Compliant: Yes
Datasheet
Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 60FT; LAN Category:Cat6; Cable Length - Metric:18.29m; Cable Length - Imperial:60ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:GigaTrue Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6, Rj45 Plug-Plug, 60Ft; Lan Category Black Box - 46AJ4517 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 60Ft; Lan Category Black Box
46AJ4517
Enet Cable, Cat6, Rj45 Plug-Plug, 60Ft; Lan Category Black Box 46AJ4517
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 60FT; LAN Category:Cat6; Cable Length - Metric:18.29m; Cable Length - Imperial:60ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:GigaTrue Series RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 60FT; LAN Category:Cat6; Cable Length - Metric:18.29m; Cable Length - Imperial:60ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:GigaTrue Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AJ4517
Product Name Enet Cable, Cat6, Rj45 Plug-Plug, 60Ft; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details