Black Box 10FT Blue CAT6 550MHz Patch Cable UTP CM Snagless EVNSL641-0010

Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet
Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10FT Blue CAT6 550MHz Patch Cable UTP CM Snagless - EVNSL641-0010 - Black Box
Lawrence, PA, USA
10FT Blue CAT6 550MHz Patch Cable UTP CM Snagless
EVNSL641-0010
10FT Blue CAT6 550MHz Patch Cable UTP CM Snagless EVNSL641-0010
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Supplier's Site Datasheet
Patch Cable, Rj45 Plug, Cat6, 3M, Blu; Lan Category Black Box - 85H2533 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, Cat6, 3M, Blu; Lan Category Black Box
85H2533
Patch Cable, Rj45 Plug, Cat6, 3M, Blu; Lan Category Black Box 85H2533
PATCH CABLE, RJ45 PLUG, CAT6, 3M, BLU; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Blue; Product Range:GigaTrue Series RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, CAT6, 3M, BLU; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Blue; Product Range:GigaTrue Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL641-0010 85H2533
Product Name 10FT Blue CAT6 550MHz Patch Cable UTP CM Snagless Patch Cable, Rj45 Plug, Cat6, 3M, Blu; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch Patch
Standards / Certifications TIA/EIA-568-B.2-1 Category 6 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details