Black Box Enet Cable, Cat6, Rj45 Plug-Plug, 40Ft; Lan Category Black Box EVNSL650-0040

Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 40FT; LAN Category:Cat6; Cable Length - Metric:12.19m; Cable Length - Imperial:40ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:GigaTrue Series RoHS Compliant: Yes
Datasheet
Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 40FT; LAN Category:Cat6; Cable Length - Metric:12.19m; Cable Length - Imperial:40ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:GigaTrue Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6, Rj45 Plug-Plug, 40Ft; Lan Category Black Box - 50AJ0007 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 40Ft; Lan Category Black Box
50AJ0007
Enet Cable, Cat6, Rj45 Plug-Plug, 40Ft; Lan Category Black Box 50AJ0007
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 40FT; LAN Category:Cat6; Cable Length - Metric:12.19m; Cable Length - Imperial:40ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:GigaTrue Series RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 40FT; LAN Category:Cat6; Cable Length - Metric:12.19m; Cable Length - Imperial:40ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:GigaTrue Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AJ0007
Product Name Enet Cable, Cat6, Rj45 Plug-Plug, 40Ft; Lan Category Black Box
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Modular/Ethernet Cables (RJ45, RJ11) - 8-219242-0-ND - DigiKey
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding No Shielding
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details