Black Box 20FT Blue CAT5 F/UTP Twisted-Pair Cable with Snagless Boots EVNSL60BL-0020

Description
Meets or exceeds CAT5 standards. Foil shielded with drain wire. Use in areas with a lot of noise and EMI/RFI.
Datasheet
Description
Meets or exceeds CAT5 standards. Foil shielded with drain wire. Use in areas with a lot of noise and EMI/RFI.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20FT Blue CAT5 F/UTP Twisted-Pair Cable with Snagless Boots - EVNSL60BL-0020 - Black Box
Lawrence, PA, USA
20FT Blue CAT5 F/UTP Twisted-Pair Cable with Snagless Boots
EVNSL60BL-0020
20FT Blue CAT5 F/UTP Twisted-Pair Cable with Snagless Boots EVNSL60BL-0020
Meets or exceeds CAT5 standards. Foil shielded with drain wire. Use in areas with a lot of noise and EMI/RFI.

Meets or exceeds CAT5 standards. Foil shielded with drain wire. Use in areas with a lot of noise and EMI/RFI.

Supplier's Site Datasheet
Category 5 Cable Assembly, Rj45, Blue, 20Ft; Lan Category Black Box - 38C6839 - Newark, An Avnet Company
Chicago, IL, United States
Category 5 Cable Assembly, Rj45, Blue, 20Ft; Lan Category Black Box
38C6839
Category 5 Cable Assembly, Rj45, Blue, 20Ft; Lan Category Black Box 38C6839
CATEGORY 5 CABLE ASSEMBLY, RJ45, BLUE, 20FT; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

CATEGORY 5 CABLE ASSEMBLY, RJ45, BLUE, 20FT; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL60BL-0020 38C6839
Product Name 20FT Blue CAT5 F/UTP Twisted-Pair Cable with Snagless Boots Category 5 Cable Assembly, Rj45, Blue, 20Ft; Lan Category Black Box
Cable Shielding Foil
Connector Type RJ-45; RJ-45 RJ-45; RJ45 Plug
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data