Black Box 20FT Blue CAT6 550MHz Patch Cable UTP CM Snagless EVNSL641-0020

Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet
Description
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20FT Blue CAT6 550MHz Patch Cable UTP CM Snagless - EVNSL641-0020 - Black Box
Lawrence, PA, USA
20FT Blue CAT6 550MHz Patch Cable UTP CM Snagless
EVNSL641-0020
20FT Blue CAT6 550MHz Patch Cable UTP CM Snagless EVNSL641-0020
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better transmission.

Supplier's Site Datasheet
Gigatrue Cat6 Channel 550-Mhz Patch Cable, 6M; Lan Category Black Box - 85H2534 - Newark, An Avnet Company
Chicago, IL, United States
Gigatrue Cat6 Channel 550-Mhz Patch Cable, 6M; Lan Category Black Box
85H2534
Gigatrue Cat6 Channel 550-Mhz Patch Cable, 6M; Lan Category Black Box 85H2534
GIGATRUE CAT6 CHANNEL 550-MHZ PATCH CABLE, 6M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

GIGATRUE CAT6 CHANNEL 550-MHZ PATCH CABLE, 6M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVNSL641-0020 85H2534
Product Name 20FT Blue CAT6 550MHz Patch Cable UTP CM Snagless Gigatrue Cat6 Channel 550-Mhz Patch Cable, 6M; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch Patch
Standards / Certifications TIA/EIA-568-B.2-1 Category 6 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details